Status: | Active |
---|---|
Series: | 1N4935 |
RoHS: | Compliant |
Prices starting from US$0.0285
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0386
|
2,700
in stock
|
Buy Now | |
Future Electronics
from US$0.0285
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0318
|
4,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
-
|
Buy Now | |
Avnet America
from US$0.0307
|
-
|
Buy Now | |
element14
from US$0.0375
|
-
|
Buy Now | |
Avnet Asia
from US$0.0322
|
-
|
Buy Now | |
Farnell
from US$0.0349
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in plastic bags, 1000 per bag. |
Available Tape and Reeled, 5000 per reel, by adding a "RL" suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N4933, 1N4934, 1N4935, 1N4936, 1N4937 |
Description | 1N4935 |
---|---|
Compliance | Pb-free Halide free |
Type | Fast Recovery |
IO(rec) Max (A) | 1 |
trr Max (ns) | 200 |
VRRM Max (V) | 200 |
VFM Max (V) | 1.2 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | Axial Lead-2 |
1N4935 Series 1 A 200 V 200 ns Axial Fast Recovery Rectifier - DO-41 | Future Electronics |
ON Semiconductor, 1N4935RLG | RS |
Fast Recovery Diode, 1A, 200V Axial, Full Reel | Newark Electronics |
Glass Passivated Junction Rectifier 200V 1A 2-Pin Axial Case-59 T/R | Avnet America |
RECTIFIER, STANDARD, 1A, 200V, DO-204AL | element14 |
Where can I find additional details, specifications and documents for a 1N4935RLG?
Additional datasheets, footprints and schematics for 1N4935RLG are listed on our Part Details page. You can also find images and similar parts to 1N4935RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4935RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4935RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4935RLG fall under?
The 1N4935RLG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N4935RLG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4935RLG you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4935RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4935RLG have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for 1N4935RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4935RLG often in real-time on the comparison pages.
What if I can't find stock of 1N4935RLG?
You can fill out our help required form which you can use to request a quote for 1N4935RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.