1N4935 Rectifiers by ON Semiconductor

200 V, 1.0 A Fast Recovery Rectifier


Axial-lead, Fast Recovery Rectifiers are designed for special applications such as dc power supplies, inverters, converters, ultrasonic systems, choppers, low RF interference and free wheeling diodes. A complete line of fast recovery rectifiers having typical recovery time of 150 nanoseconds providing high efficiency at frequencies to 250 kHz.

Where to Buy

Prices starting from US$0.0213

Distributor Stock
Logo for Farnell
Farnell
from US$0.0224
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.0213
8,850
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0274
2,387
in stock
Buy Now
Logo for element14
element14
from US$0.0221
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.06
-
Buy Now

Features

Case: Epoxy, Molded
Weight: 0.4 gram (approximately)
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds
Shipped in plastic bags, 1000 per bag.
Available Tape and Reeled, 5000 per reel, by adding a "RL" suffix to the part number
Polarity: Cathode Indicated by Polarity Band
Marking: 1N4933, 1N4934, 1N4935, 1N4936, 1N4937

Alternative Descriptions

DIODE, FAST, 1A, 200V | element14


1N4935 by Diodes Incorporated

Status: Not Recommended
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

1N4935 Semiconductors - Discretes by NTE Electronics

RECTIFIER 200PRV 1A DO-41 CASE FAST SWITCHING LOW FORWARD VOLTAGE DROP LOW LEAKAGE CURRENT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N4935?

Additional datasheets, footprints and schematics for 1N4935 are listed on our Part Details page. You can also find images and similar parts to 1N4935 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N4935 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4935 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N4935 fall under?

The 1N4935 is listed under Discrete & Power Modules > Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to 1N4935 when available in the Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4935 you can contact the distributor directly for product support, shipping queries etc.

Is the 1N4935 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 1N4935 have stock available?

Authorised distributors including Distrelec, Transfer Multisort Elektronik, element14, Avnet Asia and Farnell have stock available or on a lead time for 1N4935.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N4935 often in real-time on the comparison pages.

What if I can't find stock of 1N4935?

You can fill out our help required form which you can use to request a quote for 1N4935 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay