Status: | Active |
---|---|
Series: | 1N4934 |
RoHS: | Compliant |
Prices starting from US$0.0268
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0426
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
5,949
in stock
|
Buy Now | |
Chip One Stop
from US$0.0315
|
4,055
in stock
|
Buy Now | |
element14
from US$0.0455
|
52
in stock
|
Buy Now | |
Future Electronics
from US$0.0314
|
-
|
Buy Now | |
Avnet America
from US$0.0268
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in plastic bags, 1000 per bag. |
Available Tape and Reeled, 5000 per reel, by adding a "RL" suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N4933, 1N4934, 1N4935, 1N4936, 1N4937 |
Description | 1N4934 |
---|---|
Compliance | Pb-free Halide free |
Type | Fast Recovery |
IO(rec) Max (A) | 1 |
trr Max (ns) | 200 |
VRRM Max (V) | 100 |
VFM Max (V) | 1.2 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | Axial Lead-2 |
Fast Recovery Diode, 1A, 1.2V Axial | Newark Electronics |
RECTIFIER, SINGLE, 1A, 100V, AXIAL | element14 |
1N4934 Series 1 A 100 V 150 ns Axial Lead Fast-Recovery Rectifier - DO-41 | Future Electronics |
Glass Passivated Junction Rectifier 100V 1A 2-Pin DO-41 Bag | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.2 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Maximum Peak Forward Surge Current IFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 100 V |
Forward Voltage Drop VF (V) | 1.2 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 100 V |
Reverse Recovery Time trr (ns) | 200 ns |
TotalCapacitance CT (pF) | 15 pF |
Where can I find additional details, specifications and documents for a 1N4934G?
Additional datasheets, footprints and schematics for 1N4934G are listed on our Part Details page. You can also find images and similar parts to 1N4934G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4934G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4934G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4934G fall under?
The 1N4934G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N4934G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4934G you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4934G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4934G have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Future Electronics have stock available or on a lead time for 1N4934G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4934G often in real-time on the comparison pages.
What if I can't find stock of 1N4934G?
You can fill out our help required form which you can use to request a quote for 1N4934G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.