Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | 1N4933 |
RoHS: | Compliant |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in plastic bags, 1000 per bag. |
Available Tape and Reeled, 5000 per reel, by adding a "RL" suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N4933, 1N4934, 1N4935, 1N4936, 1N4937 |
Compliance | Pb-free |
---|
DIODE, FAST, 1A, 50V | Farnell |
Status: | Unknown |
---|---|
Series: | 1N49x Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 200ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | 1N49x Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 200ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Rectifier, Single, 50V, 1A, Do-204Al | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 200ns |
RoHS Compliant | Yes |
RECTIFIER, SINGLE, 50V, 1A, DO-204AL | element14 |
Where can I find additional details, specifications and documents for a 1N4933?
Additional datasheets, footprints and schematics for 1N4933 are listed on our Part Details page. You can also find images and similar parts to 1N4933 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4933 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4933 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4933 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4933 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1N4933 have stock available?
Authorised distributors including Farnell, Distrelec, Conrad, Newark Electronics and element14 have stock available or on a lead time for 1N4933.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4933 often in real-time on the comparison pages.
What if I can't find stock of 1N4933?
You can fill out our help required form which you can use to request a quote for 1N4933 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.