Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 75V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 75V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | Axial Leaded |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Zener Voltage Vz Typ | 75V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Zener Diode, 1W, 75V, Do-41 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1N4761A?
Additional datasheets, footprints and schematics for 1N4761A are listed on our Part Details page. You can also find images and similar parts to 1N4761A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4761A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4761A price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4761A you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4761A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1N4761A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1N4761A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4761A often in real-time on the comparison pages.
What if I can't find stock of 1N4761A?
You can fill out our help required form which you can use to request a quote for 1N4761A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.