Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0260
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 68V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Zener Voltage Vz Typ | 68V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Zener Diode, 1W, 68V, Do-41 | Newark Electronics |
ZENER DIODE, 1W, 68V, DO-41 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1N4760A?
Additional datasheets, footprints and schematics for 1N4760A are listed on our Part Details page. You can also find images and similar parts to 1N4760A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4760A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4760A price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4760A you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4760A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1N4760A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 1N4760A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4760A often in real-time on the comparison pages.
What if I can't find stock of 1N4760A?
You can fill out our help required form which you can use to request a quote for 1N4760A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.