Status: | Active |
---|---|
Series: | 1N47 |
RoHS: | Compliant |
Prices starting from US$0.0080
Zener Voltage Range - 3.3 V to 91 V |
ESD Rating of Class 3 (>16 KV) per Human Body Model |
DO-41 (DO-204AL) Package |
Double Slug Type Construction |
Metallurgical Bonded Construction |
Oxide Passivated Die Mechanical Characteristics: |
CASE: Double slug type, hermetically sealed glass |
FINISH: All external surfaces are corrosion resistant and leads are readily solderable |
MAXIMUM LEAD TEMPERATURE FOR SOLDERING PURPOSES: 230°C, 1/16" from the case for 10 seconds |
POLARITY: Cathode indicated by polarity band |
MOUNTING POSITION: Any |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | 1N47, 51 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 51 |
P Max (W) | 1 |
Package Type | Axial Lead / DO-41 |
1N4757A Series 1 W 51 V 5 uA Axial Through Hole Zener Diode - DO-41 | Future Electronics |
Diode Zener Single 51V 5% 1W 2-Pin DO-41 Bulk | Avnet America |
Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 51V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Zener Voltage Vz Typ | 51V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Zener Diode, 1W, 51V, Do-41, Full Reel | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1N4757A?
Additional datasheets, footprints and schematics for 1N4757A are listed on our Part Details page. You can also find images and similar parts to 1N4757A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4757A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4757A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4757A fall under?
The 1N4757A is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4757A when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4757A you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4757A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4757A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1N4757A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4757A often in real-time on the comparison pages.
What if I can't find stock of 1N4757A?
You can fill out our help required form which you can use to request a quote for 1N4757A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.