Status: | Active |
---|---|
Series: | 1N47 |
RoHS: | Compliant |
Prices starting from US$0.0265
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0360
|
1,436
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
27,708
in stock
|
Buy Now | |
element14
from US$0.0404
|
13,237
in stock
|
Buy Now | |
Jameco Electronics
from US$0.0390
|
684
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
528
in stock
|
Buy Now | |
Avnet America
-
|
27,708
in stock
|
Buy Now | |
Future Electronics
from US$0.0275
|
-
|
Buy Now | |
Microchip Technology
from US$4.04
|
-
|
Buy Now | |
Avnet Asia
from US$0.0265
|
-
|
Buy Now |
Zener Voltage Range - 3.3 V to 91 V |
ESD Rating of Class 3 (>16 KV) per Human Body Model |
DO-41 (DO-204AL) Package |
Double Slug Type Construction |
Metallurgical Bonded Construction |
Oxide Passivated Die Mechanical Characteristics: |
CASE: Double slug type, hermetically sealed glass |
FINISH: All external surfaces are corrosion resistant and leads are readily solderable |
MAXIMUM LEAD TEMPERATURE FOR SOLDERING PURPOSES: 230°C, 1/16" from the case for 10 seconds |
POLARITY: Cathode indicated by polarity band |
MOUNTING POSITION: Any |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | 1N47, 9.1 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 9.1 |
P Max (W) | 1 |
Package Type | Axial Lead / DO-41 |
ZENER ARRAY DIODES | Farnell |
9.1V 1W 5% Zener Do41 Rohs Compliant: Yes |Onsemi 1N4739A | Newark Electronics |
Diode Zener Single 9.1V 5% 1W 2-Pin DO-41 Bulk | Avnet America |
1N4739 Series 1 W 9.1 V 10 uA Through Hole Zener Diode - DO-41 | Future Electronics |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | 1N47xxA Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 9.1V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 (DO-204AL) |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | 1N47xxA Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | 1n47xx Series |
RoHS: | Compliant |
Zener Voltage Vz Typ | 9.1V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | 1n47xx Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1N4739A?
Additional datasheets, footprints and schematics for 1N4739A are listed on our Part Details page. You can also find images and similar parts to 1N4739A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4739A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4739A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4739A fall under?
The 1N4739A is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4739A when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4739A you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4739A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4739A have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Jameco Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 1N4739A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4739A often in real-time on the comparison pages.
What if I can't find stock of 1N4739A?
You can fill out our help required form which you can use to request a quote for 1N4739A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.