Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Diode Type | Standard Recovery |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 1.2V |
Forward Surge Current Ifsm Max | 25A |
Standard Diode, 1A, 400V, Do-204Al | Newark Electronics |
Where can I find additional details, specifications and documents for a 1N4246GP-E3/1?
Additional datasheets, footprints and schematics for 1N4246GP-E3/1 are listed on our Part Details page. You can also find images and similar parts to 1N4246GP-E3/1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4246GP-E3/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4246GP-E3/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4246GP-E3/1 fall under?
The 1N4246GP-E3/1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4246GP-E3/1 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4246GP-E3/1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4246GP-E3/1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4246GP-E3/1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1N4246GP-E3/1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4246GP-E3/1 often in real-time on the comparison pages.
What if I can't find stock of 1N4246GP-E3/1?
You can fill out our help required form which you can use to request a quote for 1N4246GP-E3/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.