Status: | Unknown |
---|---|
Series: | 1N4150 |
RoHS: | Unknown |
Prices starting from US$0.0237
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0485
|
11,411
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.0237
|
50,000
in stock
|
Buy Now | |
element14
from US$0.0389
|
40,329
in stock
|
Buy Now | |
Farnell
from US$0.0390
|
40,129
in stock
|
Buy Now | |
Future Electronics
from US$0.0246
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0334
|
11,015
in stock
|
Buy Now | |
Chip One Stop
from US$0.0339
|
11,015
in stock
|
Buy Now | |
Microchip Technology
from US$0.93
|
-
|
Buy Now | |
TTI Europe
from US$0.0244
|
-
|
Buy Now |
Silicon epitaxial planar diode |
Low forward voltage drop |
High forward current capability |
Applications |
---|
High speed switch and general purpose use in computer and industrial applications |
Application Notes |
---|
Application Note |
Datasheet |
---|
1N4150 |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
Zener Diode Do35-E2 Rohs Compliant: Yes |Vishay 1N4150-TR | Newark Electronics |
Diode Small Signal Switching 50V 150mA 2-Pin DO-35 T/R | Avnet America |
DIODE, SMALL SIGNAL, AEC-Q101, DO-204AH | element14 |
1N4150 Series 50 V 500 mW Small Signal Fast Switching Diode - DO-35 | Future Electronics |
Switching Diode, 50V, 500mA, 4ns | RS |
VISHAY SEMICONDUCTOR 1N4150TR | Rapid Electronics |
Where can I find additional details, specifications and documents for a 1N4150TR?
Additional datasheets, footprints and schematics for 1N4150TR are listed on our Part Details page. You can also find images and similar parts to 1N4150TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4150TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4150TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4150TR fall under?
The 1N4150TR is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to 1N4150TR when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4150TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4150TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4150TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for 1N4150TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4150TR often in real-time on the comparison pages.
What if I can't find stock of 1N4150TR?
You can fill out our help required form which you can use to request a quote for 1N4150TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.