Status: | Active |
---|---|
Series: | 1N4149 |
RoHS: | Compliant |
Prices starting from US$0.0084
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0212
|
6,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
14,286
in stock
|
Buy Now | |
element14
from US$0.0184
|
14,286
in stock
|
Buy Now | |
Farnell
from US$0.0162
|
14,286
in stock
|
Buy Now | |
Chip One Stop
from US$0.0084
|
6,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0321
|
1,155
in stock
|
Buy Now | |
Avnet America
from US$0.0094
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | 1N4149 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 0.025 |
IF Max (A) | 0.5 |
trr Max (ns) | 4 |
CD Max (pF) | 2 |
Package Type | Axial Lead |
Diode, Small Signal, 100V, Do-204Ah | Newark Electronics |
DIODE, SMALL SIGNAL, 100V, DO-204AH | element14 |
Diode, Fairchild, 1N4149TR | RS |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 100V 500mA 2-Pin DO-35 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1N4149TR?
Additional datasheets, footprints and schematics for 1N4149TR are listed on our Part Details page. You can also find images and similar parts to 1N4149TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4149TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4149TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4149TR fall under?
The 1N4149TR is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4149TR when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4149TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4149TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4149TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for 1N4149TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4149TR often in real-time on the comparison pages.
What if I can't find stock of 1N4149TR?
You can fill out our help required form which you can use to request a quote for 1N4149TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.