Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0136
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0147
|
496,000
in stock
|
Buy Now | |
Avnet America
from US$0.0145
|
248,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
156,722
in stock
|
Buy Now | |
element14
from US$0.0191
|
146,769
in stock
|
Buy Now | |
Farnell
from US$0.0181
|
135,902
in stock
|
Buy Now | |
RS
from US$0.0174
|
104,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0136
|
15,380
in stock
|
Buy Now | |
Distrelec
from US$0.0319
|
6,725
in stock
|
Buy Now | |
SOS electronic
from US$0.0138
|
4,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
Avnet Silica
-
|
8,000
in stock
|
Buy Now | |
Rutronik
from US$0.0178
|
-
|
Buy Now | |
RS Americas
from US$0.0190
|
-
|
Buy Now | |
Avnet Asia
from US$0.0174
|
-
|
Buy Now |
Fast Switching Diode (Trr < 4.0nsec) |
Flat Lead, Surface Mount Device Under 0.70mm Height |
Extremely Small Outline Plastic Package SOD523F |
Moisture Level Sensitivity 1 |
Pb-free Version and RoHS Compliant |
Matte Tin (Sn) Lead Finish |
Green Mold Compound |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 1N4148WT |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 75 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.3 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | SOD-523-2 |
1N4148WT Series 75 V 300 mA High Conductance Fast Switching Diode - SOD-523F | Future Electronics |
Small Signal Switching Diode, Single, 75 V, 300 mA, 1 V, 4 ns, SOD-523F, 2 Pins | Avnet America |
Diode, Ultrafast, 0.3A, 75V, Sod-523F | Newark Electronics |
DIODE, SWITCHING, 75V, SOD-523F-2 | element14 |
Diode Switching 75V SOD523F | RS |
Diode, high conductance, fast switching, 75V, 300mA, -55 to 150C, SOD523F | ON Semiconductor 1N4148WT | RS Americas |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Polarity | Anode, Cathode |
Power Rating (mW) | 150 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 100 V |
Reverse Recovery Time trr (ns) | 4 ns |
Maximum Average Rectifier Current IO (mA) | 125 mA |
Maximum Peak Forward Surge Current IFSM (A) | 2 A |
Forward Voltage Drop VF @ IF (mA) | 1 mA |
Maximum ReverseCurrent IR (µA) | 1 µA |
TotalCapacitance CT (pF) | 2 pF |
V(BR)R (V) Min @IR=100?A | 75@1?A |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 4 |
Maximum Reverse Current IR @ VR (V) | 75 V |
VF(V) Max @ IF=1.0mA | 0.715 |
VF(V) Max @ IF=10mA | 0.855 |
CT(pF) Max @ VR = 0V, f = 1MHz | 2 |
Where can I find additional details, specifications and documents for a 1N4148WT?
Additional datasheets, footprints and schematics for 1N4148WT are listed on our Part Details page. You can also find images and similar parts to 1N4148WT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4148WT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4148WT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4148WT fall under?
The 1N4148WT is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4148WT when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4148WT you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4148WT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4148WT have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1N4148WT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4148WT often in real-time on the comparison pages.
What if I can't find stock of 1N4148WT?
You can fill out our help required form which you can use to request a quote for 1N4148WT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.