Prices starting from US$0.0056
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0164 |
336,000
|
Buy Now | |
element14 | US$0.06 |
1,340,677
|
Buy Now | |
Newark Electronics | US$0.05 |
1,156,060
|
Buy Now | |
Farnell | US$0.06 |
1,109,426
|
Buy Now | |
Rutronik | US$0.0101 |
645,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0091 |
260,025
|
Buy Now | |
Chip One Stop | US$0.0273 |
257,917
|
Buy Now | |
Avnet Asia | US$0.0056 |
165,000
|
Buy Now | |
Avnet America | US$0.0164 |
144,000
|
Buy Now | |
RS | US$0.0202 |
114,730
|
Buy Now | |
CoreStaff | US$0.0290 |
32,970
|
Buy Now | |
SOS electronic | US$0.0084 |
25,000
|
Buy Now | |
Micros | US$0.0098 |
15,000
|
Buy Now | |
Distrelec | US$0.0216 |
6,777
|
Buy Now | |
Conrad | US$0.06 |
5,286
|
Buy Now | |
Rapid Electronics | US$0.0154 |
2,970
|
Buy Now | |
Avnet Silica | - |
222,000
|
Buy Now | |
Sorelec | - |
102,000
|
Buy Now | |
RS Americas | US$0.0310 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | 1N4148WS |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 75 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.15 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | SOD-323FL |
DIODE, SMALL SIGNAL, 75V, SOD-323F-2 | element14 |
Diode, Small Signal, 75V, 0.15A, Sod323F | Newark Electronics |
1N4148WS Series 200 mW 100 V Max Reverse Voltage Small Signal Diode - SOD-323F | Future Electronics |
Diode Small Signal Switching 75V 150mA 2-Pin SOD-323F T/R | Avnet America |
Diode Switching 75V 0.15A SOD323F | RS |
Diode, small signal, fast switching, SMD, MLS 1, 75V, 0.15A, SOD323F | ON Semiconductor 1N4148WS | RS Americas |
Silicon epitaxial planar diode |
Fast switching diodes |
AEC-Q101 qualified available |
Datasheet |
---|
1N4148WS |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Automotive |
Configuration | Single |
Polarity | Anode, Cathode |
Power Rating (mW) | 200 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 75 V |
Reverse Recovery Time trr (ns) | 4 ns |
Maximum Average Rectifier Current IO (mA) | 150 mA |
Maximum Peak Forward Surge Current IFSM (A) | 2 A |
Forward Voltage Drop VF @ IF (mA) | 1 mA |
Maximum ReverseCurrent IR (µA) | 1 µA |
TotalCapacitance CT (pF) | 2 pF |
V(BR)R (V) Min @IR=100?A | 75@1?A |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 4 |
Maximum Reverse Current IR @ VR (V) | 75 V |
VF(V) Max @ IF=1.0mA | 0.715 |
VF(V) Max @ IF=10mA | 0.855 |
CT(pF) Max @ VR = 0V, f = 1MHz | 2 |
Fast Switching Diode 75V 150mA 2-Pin SOD-323 | Avnet Asia |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 350mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-323FL |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1N4148WS?
Additional datasheets, footprints and schematics for 1N4148WS are listed on our Part Details page. You can also find images and similar parts to 1N4148WS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4148WS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4148WS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4148WS fall under?
The 1N4148WS is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4148WS when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4148WS you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4148WS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4148WS have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rutronik and Future Electronics have stock available or on a lead time for 1N4148WS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4148WS often in real-time on the comparison pages.
What if I can't find stock of 1N4148WS?
You can fill out our help required form which you can use to request a quote for 1N4148WS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.