Status: | Unknown |
---|---|
Series: | 1N4148 |
RoHS: | Unknown |
Prices starting from US$0.0064
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0286
|
3,480
in stock
|
Buy Now | |
Future Electronics
from US$0.0064
|
2,350,000
in stock
|
Buy Now | |
Farnell
from US$61.31
|
1,406,440
in stock
|
Buy Now | |
TTI Europe
from US$0.0112
|
780,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0096
|
324,839
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
203,091
in stock
|
Buy Now | |
element14
from US$0.0265
|
101,947
in stock
|
Buy Now | |
RS Americas
from US$0.0150
|
77,490
in stock
|
Buy Now | |
Avnet America
from US$0.0155
|
50,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0101
|
22,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0203
|
16,480
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0147
|
11,550
in stock
|
Buy Now | |
Distrelec
from US$0.0213
|
11,334
in stock
|
Buy Now | |
EBV Elektronik
-
|
90,000
in stock
|
Buy Now | |
Avnet Silica
-
|
40,000
in stock
|
Buy Now | |
Rutronik
-
|
30,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0064
|
-
|
Buy Now |
Silicon epitaxial planar diode |
Electrically equivalent diodes: 1N4148 - 1N914 |
Applications |
---|
Extreme fast switches |
Application Notes |
---|
Application Note |
Datasheet |
---|
1N4148 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
SMALL SIGNAL DIODE, SINGLE, 100 V,150 MA | element14 |
Diode, Rectifier, Standard, Vr 75V, If 300mA, Pkg DO-35,Vf 1000mV, Trr 8ns, Cj 4pF | Vishay / Small Signal & Opto Products (SSP) 1N4148-TR | RS Americas |
Diode Small Signal Switching 100V 150mA 2-Pin DO-35 T/R | Avnet America |
Si-Diode 100V 150mA DO35 | Schukat Electronic |
Vishay Switching Diode 300mA 100V DO-35 | Distrelec |
SI-DIODE 0,150A 100V DO35 | Rutronik |
Status: | Active |
---|---|
Series: | 1N4148 |
RoHS: | Compliant |
This product is general usage and suitable for many different applications. |
Description | 1N4148 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.15 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | Axial Lead |
1N4148 Series 100 V 500 mW Small Signal Fast Switching Diode - DO-35 | Future Electronics |
Small Signal Diode, Single, 100 V, 200 Ma, 1 V, 4 Ns, 1 A Rohs Compliant: Yes |Onsemi 1N4148TR | Newark Electronics |
Diode: switching | Transfer Multisort Elektronik |
Small Signal Switching Diode, Single, 100 V, 200 mA, 1 V, 4 ns, 4 A, DO-35 (DO-204AH), 2 Pins | Avnet Silica |
Where can I find additional details, specifications and documents for a 1N4148TR?
Additional datasheets, footprints and schematics for 1N4148TR are listed on our Part Details page. You can also find images and similar parts to 1N4148TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4148TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4148TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4148TR fall under?
The 1N4148TR is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4148TR when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4148TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4148TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4148TR have stock available?
Authorised distributors including Future Electronics, Farnell, TTI Europe, Chip One Stop and Newark Electronics have stock available or on a lead time for 1N4148TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4148TR often in real-time on the comparison pages.
What if I can't find stock of 1N4148TR?
You can fill out our help required form which you can use to request a quote for 1N4148TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.