Status: | Active |
---|---|
Series: | 1N4148 |
RoHS: | Compliant |
Prices starting from US$0.0061
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0099
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0068
|
260,000
in stock
|
Buy Now | |
element14
from US$0.0198
|
137,838
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
104,648
in stock
|
Buy Now | |
Farnell
from US$0.0114
|
104,648
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0350
|
23,161
in stock
|
Buy Now | |
Distrelec
from US$0.0320
|
1,837
in stock
|
Buy Now | |
EBV Elektronik
-
|
70,000
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.0061
|
-
|
Buy Now | |
Avnet Asia
from US$0.0064
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | 1N4148 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.15 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | Axial Lead |
1N4148 Series 500 mW 100 V Max Reverse Voltage 200 mA Small Signal Diode -DO-35 | Future Electronics |
DIODE, ULTRAFAST, 300MA, 100V, DO-204AH | element14 |
Small Signal Diode, Single, 100 V, 200 Ma, 1 V, 4 Ns, 4 A Rohs Compliant: Yes |Onsemi 1N4148TA | Newark Electronics |
onsemi Small Signal Diode 300mA 100V DO-35 | Distrelec |
Diode Small Signal Switching 100V 300mA 2-Pin DO-35 Ammo | EBV Elektronik |
Where can I find additional details, specifications and documents for a 1N4148TA?
Additional datasheets, footprints and schematics for 1N4148TA are listed on our Part Details page. You can also find images and similar parts to 1N4148TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4148TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4148TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4148TA fall under?
The 1N4148TA is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4148TA when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4148TA you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4148TA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4148TA have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1N4148TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4148TA often in real-time on the comparison pages.
What if I can't find stock of 1N4148TA?
You can fill out our help required form which you can use to request a quote for 1N4148TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.