Status: | Unknown |
---|---|
Series: | 1N4148 |
RoHS: | Unknown |
Prices starting from US$0.0092
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0161
|
14,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0092
|
70,000
in stock
|
Buy Now | |
element14
from US$0.0294
|
56,507
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
51,375
in stock
|
Buy Now | |
Farnell
from US$0.0284
|
51,375
in stock
|
Buy Now | |
Future Electronics
from US$0.0148
|
20,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0095
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.0320
|
10,834
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0299
|
10,318
in stock
|
Buy Now | |
Micros
from US$0.0098
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
750,000
in stock
|
Buy Now | |
Rutronik
from US$0.0102
|
-
|
Buy Now | |
Avnet America
from US$0.0162
|
-
|
Buy Now |
Silicon epitaxial planar diode |
Electrically equivalent diodes: 1N4148 - 1N914 |
Applications |
---|
Extreme fast switches |
Application Notes |
---|
Application Note |
Datasheet |
---|
1N4148 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
.5 A 100V DO35 | TTI Europe |
DIODE, SMALL SIGNAL, 100V, DO204-AH | element14 |
Diode, Small Signal, 100V, Do204-Ah | Newark Electronics |
Diodes - General Purpose, Power, Switching 100 Volt 500mA 4ns | Future Electronics |
Si-Diode 100V 150mA DO35 | Schukat Electronic |
Diode Switching 100V 0.15A DO-35 | RS |
Vishay Switching Diode 300mA 100V DO-35 | Distrelec |
Diode: switching | Transfer Multisort Elektronik |
Rectifier Diode Small Signal Switching Si 100V 0.3A 8ns 2-Pin DO-35 Ammo | Micros |
Diode Small Signal Switching 100V 150mA 2-Pin DO-35 Ammo | EBV Elektronik |
SI-DIODE 0,150A 100V DO35 | Rutronik |
Where can I find additional details, specifications and documents for a 1N4148-TAP?
Additional datasheets, footprints and schematics for 1N4148-TAP are listed on our Part Details page. You can also find images and similar parts to 1N4148-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4148-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4148-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4148-TAP fall under?
The 1N4148-TAP is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4148-TAP when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4148-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4148-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4148-TAP have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for 1N4148-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4148-TAP often in real-time on the comparison pages.
What if I can't find stock of 1N4148-TAP?
You can fill out our help required form which you can use to request a quote for 1N4148-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.