Status: | Unknown |
---|---|
Series: | 1N4001GP, 1N4002GP, 1N4003GP, 1N4004GP, 1N4005GP, 1N4006GP, 1N4007GP |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
95,099
in stock
|
Buy Now | |
element14
from US$0.17
|
95,099
in stock
|
Buy Now | |
Farnell
from US$0.16
|
95,099
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
18,117
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
11,427
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
42
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Superectifier structure for high reliability application |
Cavity-free glass-passivated junction |
Low forward voltage drop |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes for consumer applications. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Rectifier, 1Kv, 1A, Do-41 | Newark Electronics |
DIODE, STANDARD, 1A, 1000V, DO-41 | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Vishay Standard Recovery Rectifier Diode 1kV 1A DO-204AL | Distrelec |
Diode, Rectifier, Standard, Vr 1000V, If 1A, Pkg DO-204AL (DO-41),Vf 1.1V, Trr 2us | General Semiconductor / Vishay 1N4007GP-E3/54 | RS Americas |
DIODE 1A 1000V DO41 | Rutronik |
Diode Standard Rectifier 1KV 1A DO204AL | RS |
1N4007 Series 1000 V 1 A Through Hole Glass Passivated Junction Rectifier- DO-41 | Future Electronics |
Glass Passivated Junction Rectifier 1000V 1A 2-Pin DO-204AL T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1N4007GP-E3/54?
Additional datasheets, footprints and schematics for 1N4007GP-E3/54 are listed on our Part Details page. You can also find images and similar parts to 1N4007GP-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4007GP-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4007GP-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4007GP-E3/54 fall under?
The 1N4007GP-E3/54 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4007GP-E3/54 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4007GP-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4007GP-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4007GP-E3/54 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 1N4007GP-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4007GP-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 1N4007GP-E3/54?
You can fill out our help required form which you can use to request a quote for 1N4007GP-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.