Prices starting from US$0.0170
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0170 |
No stock
|
Buy Now | |
element14 | US$0.0341 |
48,906
|
Buy Now | |
Farnell | US$0.0335 |
47,122
|
Buy Now | |
Newark Electronics | US$0.0330 |
22,137
|
Buy Now | |
RS | US$0.07 |
11,400
|
Buy Now | |
Transfer Multisort Elektronik | US$0.06 |
5,633
|
Buy Now | |
RS Americas | US$0.10 |
998
|
Buy Now | |
Avnet Silica | - |
240,000
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | 1N4004 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | 1N4004 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Standard Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
DIODE, RECTIFIER, 400V, 1A, DO-41 | element14 |
Fast Diode, 1A, 400V, Do-41 | Newark Electronics |
Diode Standard 1A 400V 1Vf DO41 | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Standard 1A 400V 1Vf DO41 | Diodes Inc 1N4004-T | RS Americas |
Diode Rectifier 400V 1A 2-Pin Axial DO-41 T/R | Avnet Silica |
1N4004 Series 400 V 1 A Through Hole High Current Standard Rectifier - DO-41 | Future Electronics |
Where can I find additional details, specifications and documents for a 1N4004-T?
Additional datasheets, footprints and schematics for 1N4004-T are listed on our Part Details page. You can also find images and similar parts to 1N4004-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4004-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4004-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4004-T fall under?
The 1N4004-T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4004-T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4004-T you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4004-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4004-T have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for 1N4004-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4004-T often in real-time on the comparison pages.
What if I can't find stock of 1N4004-T?
You can fill out our help required form which you can use to request a quote for 1N4004-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.