Status: | Unknown |
---|---|
Series: | 1N4001, 1N4002, 1N4003, 1N4004, 1N4005, 1N4006, 1N4007 |
RoHS: | Unknown |
Prices starting from US$0.0235
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.09 |
262,290
|
Buy Now | |
TTI Europe | US$0.0256 |
330,000
|
Buy Now | |
element14 | US$0.05 |
237,857
|
Buy Now | |
Newark Electronics | US$0.07 |
236,867
|
Buy Now | |
Farnell | US$0.0476 |
236,867
|
Buy Now | |
Avnet America | US$0.0239 |
49,500
|
Buy Now | |
RS Americas | US$0.16 |
35,104
|
Buy Now | |
Distrelec | US$0.06 |
13,869
|
Buy Now | |
Rutronik | US$0.0295 |
5,500
|
Buy Now | |
Transfer Multisort Elektronik | US$0.06 |
4,303
|
Buy Now | |
Chip One Stop | US$0.06 |
57
|
Buy Now | |
EBV Elektronik | - |
16,500
|
Buy Now | |
Future Electronics | US$0.0235 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Low forward voltage drop |
Low leakage current |
High forward surge capability |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters, and freewheeling diodes application. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1N4004-E3 | RS |
RECTIFIER, STANDARD, 1A, 400V, DO-204AL | element14 |
Rectifier, 400V, 1A, Do-41 | Newark Electronics |
Diode Rectifier 400V 1A 2-Pin DO-204AL T/R | Avnet America |
Diode, Standard, 1A, 400 peak reverse voltage, Axial Leaded, 1N4004 Series | General Semiconductor / Vishay 1N4004-E3/54 | RS Americas |
Vishay Standard Recovery Rectifier Diode 400V 1A DO-204AL | Distrelec |
SI-DIODE 1A 400V DO41 | Rutronik |
Diode: rectifying | Transfer Multisort Elektronik |
1N4004 Series 100 V 45 A Through Hole General Purpose Plastic Rectifier - DO-41 | Future Electronics |
Where can I find additional details, specifications and documents for a 1N4004-E3/54?
Additional datasheets, footprints and schematics for 1N4004-E3/54 are listed on our Part Details page. You can also find images and similar parts to 1N4004-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4004-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4004-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4004-E3/54 fall under?
The 1N4004-E3/54 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4004-E3/54 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4004-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4004-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4004-E3/54 have stock available?
Authorised distributors including TTI Europe, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for 1N4004-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4004-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 1N4004-E3/54?
You can fill out our help required form which you can use to request a quote for 1N4004-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.