Status: | Unknown |
---|---|
Series: | 1N4004 |
RoHS: | Compliant |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0150
|
155,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
155,000
in stock
|
Buy Now | |
element14
from US$0.0176
|
155,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0234
|
27,500
in stock
|
Buy Now | |
RS Americas
from US$0.0250
|
15,786
in stock
|
Buy Now | |
Micros
from US$0.0184
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
7,869
in stock
|
Buy Now | |
Jameco Electronics
from US$0.05
|
7,408
in stock
|
Buy Now | |
Electro Enterprises
from US$0.0480
|
1,043
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0369
|
953
in stock
|
Buy Now | |
Rutronik
from US$0.0144
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0144
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds, 1/16 from case |
Shipped in plastic bags, 1000 per bag. |
Available Tape and Reeled, 5000 per reel, by adding a "RL" suffix to the part number |
Available in Fan-Fold Packaging, 3000 per box, by adding a "FF" suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N4001, 1N4002, 1N4003, 1N4004, 1N4005, 1N4006, 1N4007 |
Pb-Free Packages are Available |
Compliance | Pb-free |
---|
Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | 1N4004 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | 1N4004 Series |
Automotive Qualification Standard | - |
Diode Type | Standard Recovery |
Operating Temperature Min | -65°C |
Status: | Unknown |
---|---|
Series: | 1N4004 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | 1N4004 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 30A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Status: | Unknown |
---|---|
Series: | 1N400 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | 1N400 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Diode, Standard Recovery, 1A, 400V, Do-204Al-2, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a 1N4004?
Additional datasheets, footprints and schematics for 1N4004 are listed on our Part Details page. You can also find images and similar parts to 1N4004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4004 fall under?
The 1N4004 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N4004 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4004 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4004 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4004 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS Americas have stock available or on a lead time for 1N4004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4004 often in real-time on the comparison pages.
What if I can't find stock of 1N4004?
You can fill out our help required form which you can use to request a quote for 1N4004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.