Status: | Active |
---|---|
Series: | 1N4002 |
RoHS: | Compliant |
Prices starting from US$0.0294
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0373
|
12,100
in stock
|
Buy Now | |
element14
from US$0.06
|
53,022
in stock
|
Buy Now | |
Farnell
from US$0.05
|
52,902
in stock
|
Buy Now | |
Future Electronics
from US$0.0305
|
25,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
4,966
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
4,782
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
2,725
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
5
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0294
|
-
|
Buy Now | |
Avnet Asia
from US$0.0308
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds, 1/16 from case |
Shipped in plastic bags, 1000 per bag. |
Available Tape and Reeled, 5000 per reel, by adding a "RL" suffix to the part number |
Available in Fan-Fold Packaging, 3000 per box, by adding a "FF" suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N4001, 1N4002, 1N4003, 1N4004, 1N4005, 1N4006, 1N4007 |
Pb-Free Packages are Available |
Description | 1N4002 |
---|---|
Compliance | Pb-free Halide free |
Type | Standard Recovery |
IO(rec) Max (A) | 1 |
VRRM Max (V) | 100 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.01 |
Package Type | Axial Lead-2 |
RECTIFIER, SINGLE, 1A/100V, AXIAL LEADED | element14 |
1N4002 Series 1 A 100 V Axial Lead Standard Recovery Rectifier - CASE 59-10 | Future Electronics |
Diode Switching 100V 1A Axial DO-41 | RS |
Diode: rectifying | Transfer Multisort Elektronik |
onsemi Rectifier Diode 100V 1A DO-41 | Distrelec |
Standard Diode, 1A, 100V, 59-10 | Newark Electronics |
Diode Rectifier 100V 1A 2-Pin Axial DO-41 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a 1N4002RLG?
Additional datasheets, footprints and schematics for 1N4002RLG are listed on our Part Details page. You can also find images and similar parts to 1N4002RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4002RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4002RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4002RLG fall under?
The 1N4002RLG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N4002RLG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4002RLG you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4002RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4002RLG have stock available?
Authorised distributors including element14, Farnell, Future Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for 1N4002RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4002RLG often in real-time on the comparison pages.
What if I can't find stock of 1N4002RLG?
You can fill out our help required form which you can use to request a quote for 1N4002RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.