Status: | Active |
---|---|
Series: | 1N4001 |
RoHS: | Compliant |
Prices starting from US$0.0272
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0349
|
1,300
in stock
|
Buy Now | |
Future Electronics
from US$0.0282
|
70,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0272
|
10,000
in stock
|
Buy Now | |
element14
from US$0.09
|
2,769
in stock
|
Buy Now | |
RS Americas
from US$0.0290
|
-
|
Buy Now | |
Avnet Asia
from US$0.0284
|
-
|
Buy Now | |
Farnell
from US$0.0318
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds, 1/16 from case |
Shipped in plastic bags, 1000 per bag. |
Available Tape and Reeled, 5000 per reel, by adding a "RL" suffix to the part number |
Available in Fan-Fold Packaging, 3000 per box, by adding a "FF" suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N4001, 1N4002, 1N4003, 1N4004, 1N4005, 1N4006, 1N4007 |
Pb-Free Packages are Available |
Description | 1N4001 |
---|---|
Compliance | Pb-free Halide free |
Type | Standard Recovery |
IO(rec) Max (A) | 1 |
VRRM Max (V) | 50 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.01 |
Package Type | Axial Lead-2 |
1N4001 Series 1 A 50 V Axial Lead Standard Recovery Rectifier - CASE 59-10 | Future Electronics |
Standard Diode, 1A, 50V, 59-10, Full Reel | Newark Electronics |
Diode Rectifier 50V 1A 2-Pin Axial DO-41 T/R | Avnet America |
STANDARD DIODE, 1A, 50V, 59-10 | element14 |
Diode Switching 50V 1A Standard DO-41 | RS |
Diode Switching 50V 1A Standard DO-41 | ON Semiconductor 1N4001RLG | RS Americas |
DIODE, STANDARD, 1A, 50V, 59-10 | Farnell |
Where can I find additional details, specifications and documents for a 1N4001RLG?
Additional datasheets, footprints and schematics for 1N4001RLG are listed on our Part Details page. You can also find images and similar parts to 1N4001RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4001RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4001RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4001RLG fall under?
The 1N4001RLG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N4001RLG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4001RLG you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4001RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4001RLG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and RS have stock available or on a lead time for 1N4001RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4001RLG often in real-time on the comparison pages.
What if I can't find stock of 1N4001RLG?
You can fill out our help required form which you can use to request a quote for 1N4001RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.