Prices starting from US$0.0160
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0467 |
72,000
|
Buy Now | |
element14 | US$0.0341 |
19,408
|
Buy Now | |
Avnet America | US$0.0160 |
15,000
|
Buy Now | |
Avnet Asia | US$0.0214 |
10,000
|
Buy Now | |
Farnell | US$0.0335 |
8,790
|
Buy Now | |
RS Americas | US$0.10 |
560
|
Buy Now | |
Newark Electronics | US$0.0300 |
10
|
Buy Now | |
Future Electronics | US$0.0170 |
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Diode Case Style | DO-204AL |
Status: | Unknown |
---|---|
Series: | 1N4001 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | 1N4001 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Standard Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Diode Switching 50V 1A 2Pin DO41 | RS |
DIODE, RECTIFIER, 50V, 1A, DO-41 | element14 |
Diode Rectifier 50V 1A 2-Pin Axial DO-41 T/R | Avnet America |
Diode Switching 50V 1A 2Pin DO41 | Diodes Inc 1N4001-T | RS Americas |
Standard Recovery Rectifier, 1A, 50V, Do41 | Newark Electronics |
1N4001 Series 50 V 1 A Through Hole High Current Standard Rectifier - DO-41 | Future Electronics |
Where can I find additional details, specifications and documents for a 1N4001-T?
Additional datasheets, footprints and schematics for 1N4001-T are listed on our Part Details page. You can also find images and similar parts to 1N4001-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4001-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4001-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4001-T fall under?
The 1N4001-T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4001-T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4001-T you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4001-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4001-T have stock available?
Authorised distributors including RS, element14, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for 1N4001-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4001-T often in real-time on the comparison pages.
What if I can't find stock of 1N4001-T?
You can fill out our help required form which you can use to request a quote for 1N4001-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.