Status: | Active |
---|---|
Series: | 1N3595 |
RoHS: | Compliant |
Prices starting from US$0.0211
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
8,679
in stock
|
Buy Now | |
Future Electronics
from US$0.0230
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0223
|
19,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
10,000
in stock
|
Buy Now | |
element14
from US$0.06
|
8,679
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
7,135
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0211
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | 1N3595 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 150 |
VF Max (V) | 1 |
IR Max (µA) | 0.001 |
IF Max (A) | 0.2 |
trr Max (ns) | 3000 |
CD Max (pF) | 8 |
Package Type | Axial Lead |
1N3595 Series 500 mW 150 V Max Reverse Voltage 200 mA Small Signal Diode - DO-35 | Future Electronics |
Diode, Ss,150V, 0.2A, Do-35 | Newark Electronics |
DIODE, SS,150V, 0.2A, DO-35 | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 150V 0.2A 2-Pin DO-35 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a 1N3595TR?
Additional datasheets, footprints and schematics for 1N3595TR are listed on our Part Details page. You can also find images and similar parts to 1N3595TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N3595TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N3595TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N3595TR fall under?
The 1N3595TR is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N3595TR when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N3595TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N3595TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N3595TR have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1N3595TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N3595TR often in real-time on the comparison pages.
What if I can't find stock of 1N3595TR?
You can fill out our help required form which you can use to request a quote for 1N3595TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.