Status: | Active |
---|---|
Series: | 1N3070 |
RoHS: | Compliant |
Prices starting from US$0.0210
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
2,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
4,514
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.0223
|
-
|
Buy Now | |
Avnet America
from US$0.0210
|
-
|
Buy Now | |
Microchip Technology
from US$6.74
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0220
|
-
|
Buy Now | |
Farnell
from US$0.0274
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | 1N3070 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 200 |
VF Max (V) | 1 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.5 |
trr Max (ns) | 50 |
CD Max (pF) | 5 |
Package Type | Axial Lead |
Diode: rectifying | Transfer Multisort Elektronik |
Diode, Fairchild, 1N3070TR | RS |
Small Signal Diode 200V 500Ma Do-35 | Newark Electronics |
1N3070 Series 500 mW 200 V Max Reverse Voltage 500 mA Small Signal Diode - DO-35 | Future Electronics |
Diode Switching 200V 0.5A 2-Pin DO-35 T/R | Avnet America |
SMALL SIGNAL DIODE 200V 500mA DO-35 | element14 |
DIODE, SS, 0.5A, 200V, DO-35 | Farnell |
Where can I find additional details, specifications and documents for a 1N3070TR?
Additional datasheets, footprints and schematics for 1N3070TR are listed on our Part Details page. You can also find images and similar parts to 1N3070TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N3070TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N3070TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N3070TR fall under?
The 1N3070TR is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N3070TR when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N3070TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N3070TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N3070TR have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1N3070TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N3070TR often in real-time on the comparison pages.
What if I can't find stock of 1N3070TR?
You can fill out our help required form which you can use to request a quote for 1N3070TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.