Status: | Unknown |
---|---|
Series: | EOP Series |
RoHS: | Unknown |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Current Rating | 1A |
Filter Terminals | Through Hole |
Inductance Min | 10mH |
Leakage Current Max | 420µA |
Product Range | EOP Series |
SVHC | No SVHC (27-Jun-2018) |
Filter, Power Line, 1-Ph, 1A, 250Vac | Newark Electronics |
FILTER, POWER LINE, 1-PH, 1A, 250VAC | element14 |
Power Line Filter 1A 250VAC PC Pins Thru-Hole | Avnet America |
Filter, 1EOP M0=F7687A | TE Connectivity 1EOP | RS Americas |
1EOP M0=F7687A Current Rating: 1 A Input Termination Type: PCB Pins .025" Square Output Termination Type: PCB Pins .025" Square Leakage Current (Max) (120VAC, 60Hz): .25 mA Leakage Current (Max) (250VAC, 50Hz): .42 mA Single Phase Filters & Corcom Eop Series | 1 A PCB Pins .025" Square .25 mA | Part Number: 1EOP | Internal Number: 6609064-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1EOP?
Additional datasheets, footprints and schematics for 1EOP are listed on our Part Details page. You can also find images and similar parts to 1EOP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1EOP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1EOP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1EOP fall under?
The 1EOP is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 1EOP when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1EOP you can contact the distributor directly for product support, shipping queries etc.
Is the 1EOP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1EOP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 1EOP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1EOP often in real-time on the comparison pages.
What if I can't find stock of 1EOP?
You can fill out our help required form which you can use to request a quote for 1EOP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.