Status: | Unknown |
---|---|
Series: | EJT Series |
RoHS: | Unknown |
Capacitance | 0.1016µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 1A |
Filter Terminals | Wire Leaded |
Inductance Min | 3.72mH |
Leakage Current Max | 430µA |
Product Range | EJT Series |
SVHC | No SVHC (27-Jun-2018) |
1Ejt8=F8141 |Corcom Te Connectivity 1EJT8 | Newark Electronics |
Power Line Filter 50Hz/60Hz 1A 250VAC Wire Lead Flange Mount | Avnet America |
Filter, 1EJT8=F8141 | TE Connectivity 1EJT8 | RS Americas |
POWER LINE FILTER, 1A, 430UA, 250VAC | element14 |
Where can I find additional details, specifications and documents for a 1EJT8?
Additional datasheets, footprints and schematics for 1EJT8 are listed on our Part Details page. You can also find images and similar parts to 1EJT8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1EJT8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1EJT8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1EJT8 fall under?
The 1EJT8 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 1EJT8 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1EJT8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1EJT8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1EJT8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 1EJT8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1EJT8 often in real-time on the comparison pages.
What if I can't find stock of 1EJT8?
You can fill out our help required form which you can use to request a quote for 1EJT8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.