Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.01
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.64
|
337
in stock
|
Buy Now | |
Rapid Electronics
from US$8.00
|
337
in stock
|
Buy Now | |
Chip One Stop
from US$9.21
|
337
in stock
|
Buy Now | |
Avnet America
from US$7.03
|
-
|
Buy Now | |
RS Americas
from US$13.04
|
-
|
Buy Now | |
element14
from US$8.44
|
-
|
Buy Now | |
TE Store
from US$16.08
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 1A |
Filter Terminals | Quick Connect |
Inductance Min | 10mH |
Leakage Current Max | 5µA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
1Ejh1=F8035 S0 |Corcom Te Connectivity 1EJH1 | Newark Electronics |
AC Power Entry Modules 1A IEC-1/4 FASTON FLANGE | Rapid Electronics |
COST-EFFECTIVE MEDIUM PERFORMANCE POWER INLET FILTER | Avnet America |
Filter, 1EJH1=F8035 S0 | TE Connectivity 1EJH1 | RS Americas |
Special Order: 1EJH1=F8035 S0 Filter Type: Power Line Product Orientation: Right Angle Leakage Current (Max) (120VAC, 60Hz): 2 µA Leakage Current (Max) (250VAC, 50Hz): 5 µA Current Rating: 1 A Power Line Right Angle 2 µA 5 µA | Iec Filtered Inlets & Corcom Ejh Series | Part Number: 1EJH1 | Internal Number: 6609008-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1EJH1?
Additional datasheets, footprints and schematics for 1EJH1 are listed on our Part Details page. You can also find images and similar parts to 1EJH1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1EJH1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1EJH1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1EJH1 fall under?
The 1EJH1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 1EJH1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1EJH1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1EJH1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1EJH1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 1EJH1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1EJH1 often in real-time on the comparison pages.
What if I can't find stock of 1EJH1?
You can fill out our help required form which you can use to request a quote for 1EJH1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.