Status: | Unknown |
---|---|
Series: | GG Series |
RoHS: | Unknown |
Product Range | GG Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 1A |
Connector Mounting | Flange Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL VDE |
Capacitance | 101nF |
External Depth | 42.2mm |
External Length / Height | 36mm |
External Width | 44.7mm |
Filter Terminals | Quick Connect |
Filter Type | IEC Mains |
Leakage Current | 373µA |
Leakage Current Max | 373µA |
No. of Fuses | 1Fuses |
No. of Phases | Single Phase |
Operating Temperature Max | 40°C |
Operating Temperature Min | -10°C |
Voltage Rating VAC | 250V |
1EGG1-2 (NEW GEN=F7642D S0 Filter Type: Power Entry Module Input Voltage Selection: None Filter Switch Type: No Switch Filter Shield Type: Shielded Product Orientation: Right Angle Power Entry Module Switch Shielded | Corcom Gg Series Multi-Function Inlet Fi | Part Number: 1EGG1-2 | Internal Number: 6609115-3 | TE Connectivity | TE Store |
ER - Power Entry Module | RS |
1Egg1-2 (New Gen=F7642D S0 |Corcom Te Connectivity 1EGG1-2 | Newark Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 1A Fuse ST 1 Port | Avnet America |
Power Entry Module,250 VAC (Max.),1 A,0.42 A @ 250 VAC,50 Hz, Panel, | TE Connectivity 1EGG1-2 | RS Americas |
FILTER, IEC, 1A | element14 |
Where can I find additional details, specifications and documents for a 1EGG1-2?
Additional datasheets, footprints and schematics for 1EGG1-2 are listed on our Part Details page. You can also find images and similar parts to 1EGG1-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1EGG1-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1EGG1-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1EGG1-2 fall under?
The 1EGG1-2 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1EGG1-2 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1EGG1-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1EGG1-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1EGG1-2 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1EGG1-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1EGG1-2 often in real-time on the comparison pages.
What if I can't find stock of 1EGG1-2?
You can fill out our help required form which you can use to request a quote for 1EGG1-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.