1EGG1-1 Power Entry Connectors by TE Connectivity

POWER ENTRY MODULE PLUG 1A

Status: Unknown
Series: GG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.35

Distributor Stock
Logo for Farnell
Farnell
from US$19.55
No stock
Buy Now
Logo for TE Store
TE Store
from US$31.35
34
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.35
-
Buy Now
Logo for Avnet America
Avnet America
from US$24.63
-
Buy Now
Logo for RS Americas
RS Americas
from US$23.51
-
Buy Now
Logo for element14
element14
from US$15.48
-
Buy Now

Specifications

Product Range GG Series
Gender Plug
Voltage Rating 250VAC
Current Rating 1A
Connector Mounting Flange Mount
Contact Termination Type Quick Connect
Capacitance 101nF
Features Single Fused

Alternative Descriptions

1EGG1-1 (NEW GEN=F7641D S0 Filter Type: Power Entry Module Input Voltage Selection: None Filter Switch Type: No Switch Filter Shield Type: Filter Shield Product Orientation: Right Angle Power Entry Module Switch Filter Shield | Corcom Gg Series Multi-Function Inlet Fi | Part Number: 1EGG1-1 | Internal Number: 6609115-1 | TE Connectivity | TE Store
1Egg1-1 (New Gen=F7641D S0 |Corcom Te Connectivity 1EGG1-1 | Newark Electronics
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 1A Fuse ST 1 Port | Avnet America
Filter, 1EGG1-1 (NEW GEN=F7641D S0 | TE Connectivity 1EGG1-1 | RS Americas
POWER ENTRY MODULE, PLUG, 1A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1EGG1-1?

Additional datasheets, footprints and schematics for 1EGG1-1 are listed on our Part Details page. You can also find images and similar parts to 1EGG1-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1EGG1-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1EGG1-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1EGG1-1 fall under?

The 1EGG1-1 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1EGG1-1 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1EGG1-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1EGG1-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1EGG1-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1EGG1-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1EGG1-1 often in real-time on the comparison pages.

What if I can't find stock of 1EGG1-1?

You can fill out our help required form which you can use to request a quote for 1EGG1-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay