Status: | Unknown |
---|---|
Series: | EDP Series |
RoHS: | Unknown |
Prices starting from US$17.20
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 1A |
Filter Terminals | Through Hole |
Inductance Min | - |
Leakage Current Max | 380µA |
Product Range | EDP Series |
SVHC | No SVHC (27-Jun-2018) |
No. of Phases | Single Phase |
Voltage Rating VAC | 250V |
1EDP=F7687 S0 Current Rating: 1 A Input Termination Type: PCB Pins .025" Square Output Termination Type: PCB Pins .025" Square Leakage Current (Max) (120VAC, 60Hz): .25 mA Leakage Current (Max) (250VAC, 50Hz): .42 mA Single Phase Filters & Corcom Edp Series | 1 A PCB Pins .025" Square .25 mA | Part Number: 1EDP | Internal Number: 6609065-1 | TE Connectivity | TE Store |
1Edp=F7687 S0 |Corcom Te Connectivity 1EDP | Newark Electronics |
Single Phase EMI Filter 250V 50/60HzHz | Rapid Electronics |
Power Line Filter 50Hz/60Hz 1A 250VAC PC Pins Thru-Hole | Avnet America |
Corcom Power Line Filter 1EDPF7687 S0 6609065-1 | TE Connectivity 1EDP | RS Americas |
FILTER, 1A, PCB MOUNT | element14 |
Where can I find additional details, specifications and documents for a 1EDP?
Additional datasheets, footprints and schematics for 1EDP are listed on our Part Details page. You can also find images and similar parts to 1EDP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1EDP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1EDP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1EDP fall under?
The 1EDP is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 1EDP when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1EDP you can contact the distributor directly for product support, shipping queries etc.
Is the 1EDP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1EDP have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1EDP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1EDP often in real-time on the comparison pages.
What if I can't find stock of 1EDP?
You can fill out our help required form which you can use to request a quote for 1EDP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.