Status: | Unknown |
---|---|
Series: | B VB EB Style |
RoHS: | Unknown |
Prices starting from US$12.61
Current Rating | 1A |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Filter Terminals | Wire Leaded |
Inductance Min | 1.86mH |
Capacitance | 10000pF |
Leakage Current Max | 360µA |
Product Range | B VB EB Style |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 16.8mm |
External Length / Height | 24.4mm |
Height | 24.4mm |
No. of Phases | Single Phase |
1EB3=F7099 S0 Current Rating: 1 A Input Termination Type: Wire Lead Output Termination Type: Wire Lead Leakage Current (Max) (120VAC, 60Hz): .21 mA Leakage Current (Max) (250VAC, 50Hz): .36 mA Single Phase Filters & Corcom B Series | 1 A Wire Lead .21 mA | Part Number: 1EB3 | Internal Number: 6609020-2 | TE Connectivity | TE Store |
Power Line Filter, 1 Phase, 1A, 250Vac | Newark Electronics |
Power Line Filter, Wire Lead, 1A, 250VAC, 1 Phase, Flanged, Corcom B Series | TE Connectivity 1EB3 | RS Americas |
Power Line Filter 50Hz/60Hz 1A 250VAC Wire Lead Flange Mount | Avnet America |
FILTER, 1A, 1 PHASE | element14 |
Where can I find additional details, specifications and documents for a 1EB3?
Additional datasheets, footprints and schematics for 1EB3 are listed on our Part Details page. You can also find images and similar parts to 1EB3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1EB3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1EB3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1EB3 fall under?
The 1EB3 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 1EB3 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1EB3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1EB3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1EB3 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, Avnet America and element14 have stock available or on a lead time for 1EB3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1EB3 often in real-time on the comparison pages.
What if I can't find stock of 1EB3?
You can fill out our help required form which you can use to request a quote for 1EB3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.