Status: | Unknown |
---|---|
Series: | Monolythic 1C Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Product Range | Monolythic 1C Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Ceramic Capacitor 1000Pf 100V, C0G, 5%, Radial | Newark Electronics |
CERAMIC CAPACITOR 1000PF 100V, C0G, 5%, RADIAL | element14 |
Cap Ceramic 0.001uF 100V C0G 5% Radial 5.08mm Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1C20C0G102J100B?
Additional datasheets, footprints and schematics for 1C20C0G102J100B are listed on our Part Details page. You can also find images and similar parts to 1C20C0G102J100B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1C20C0G102J100B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1C20C0G102J100B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1C20C0G102J100B fall under?
The 1C20C0G102J100B is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1C20C0G102J100B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1C20C0G102J100B you can contact the distributor directly for product support, shipping queries etc.
Is the 1C20C0G102J100B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1C20C0G102J100B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1C20C0G102J100B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1C20C0G102J100B often in real-time on the comparison pages.
What if I can't find stock of 1C20C0G102J100B?
You can fill out our help required form which you can use to request a quote for 1C20C0G102J100B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.