1C10X7R472K050B

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 1C10X7R472K050B
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1C10X7R472K050B
Series Information for 1C10X7R472K050B - Vishay Intertechnology

Features

  • feature
    - EIA characteristics C0G, X7R, Z5U - Capacitance range 10pF to 4.7u00b5F - Voltage ratings 50 WVDC to 100 WVDC - Wide choice of lead spacing

Description

CERAMIC CAPACITOR 4700PF 50V X7R 10% RADIAL

Specifications

Capacitance:
4700pF
Voltage Rating:
50V
Product Range:
Monolythic 1C Series
Capacitance Tolerance:
± 10%
Capacitor Terminals:
Radial Leaded
Dielectric Characteristic:
X7R
No. of Pins:
2

Alternate Descriptions

Avnet America

Cap Ceramic 0.0047uF 50V X7R 10% Radial 2.54mm Bulk

Avnet America product