Status: | Unknown |
---|---|
Series: | Monolythic 1C Series |
RoHS: | Compliant |
Capacitance | 220pF |
---|---|
Voltage Rating | 50V |
Product Range | Monolythic 1C Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
RoHS Compliant | Yes |
CAP, 220PF, 50V, 5%, C0G/NP0 | element14 |
Ceramic Capacitor 220Pf 50V, C0G, 5%, Radial | Newark Electronics |
Cap Ceramic 220pF 50V C0G 5% Through Hole 2.54mm 125°C Bulk | Avnet America |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a 1C10C0G221J050B?
Additional datasheets, footprints and schematics for 1C10C0G221J050B are listed on our Part Details page. You can also find images and similar parts to 1C10C0G221J050B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1C10C0G221J050B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1C10C0G221J050B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1C10C0G221J050B fall under?
The 1C10C0G221J050B is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1C10C0G221J050B when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1C10C0G221J050B you can contact the distributor directly for product support, shipping queries etc.
Is the 1C10C0G221J050B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1C10C0G221J050B have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1C10C0G221J050B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1C10C0G221J050B often in real-time on the comparison pages.
What if I can't find stock of 1C10C0G221J050B?
You can fill out our help required form which you can use to request a quote for 1C10C0G221J050B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.