1C10C0G100J050B Capacitors by Vishay Intertechnology

CAP 10PF 50V 5% C0G/NP0

Status: Unknown
Series: Monolythic 1C Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.05


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.05
8,015
Buy Now
Logo for element14 element14 US$0.09
3,174
Buy Now
Logo for RS Americas RS Americas US$0.06
3,014
Buy Now
Logo for Avnet America Avnet America US$0.08
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 10pF
Voltage Rating 50V
Product Range Monolythic 1C Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 2.54mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Ceramic Capacitor 10Pf 50V, C0G/Np0, 5%, Radial | Newark Electronics
CAP, 10PF, 50V, 5%, C0G/NP0 | element14
Capacitor, Ceramic, Radial, 10pF, 5%Tolerance, 50V | Vishay Specialty Capacitors 1C10C0G100J050B | RS Americas
Cap Ceramic 10pF 50V C0G 5% Through Hole 2.54mm Radial 125°C Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1C10C0G100J050B?

Additional datasheets, footprints and schematics for 1C10C0G100J050B are listed on our Part Details page. You can also find images and similar parts to 1C10C0G100J050B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1C10C0G100J050B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1C10C0G100J050B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1C10C0G100J050B fall under?

The 1C10C0G100J050B is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 1C10C0G100J050B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1C10C0G100J050B you can contact the distributor directly for product support, shipping queries etc.

Is the 1C10C0G100J050B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1C10C0G100J050B have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 1C10C0G100J050B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1C10C0G100J050B often in real-time on the comparison pages.

What if I can't find stock of 1C10C0G100J050B?

You can fill out our help required form which you can use to request a quote for 1C10C0G100J050B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay