Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Linear Position |
---|---|
Power Rating | - |
Operating Temperature Min | -30°C |
Operating Temperature Max | 80°C |
Output Impedance | 100ohm |
LVDT Type | - |
Transducer Output Type | - |
71Y8184 | element14 |
DISPLACEMENT SENSOR, 150MM, 4K7 | Farnell |
Where can I find additional details, specifications and documents for a 1A418584?
Additional datasheets, footprints and schematics for 1A418584 are listed on our Part Details page. You can also find images and similar parts to 1A418584 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1A418584 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1A418584 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1A418584 fall under?
The 1A418584 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1A418584 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1A418584 you can contact the distributor directly for product support, shipping queries etc.
Is the 1A418584 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1A418584 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 1A418584.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1A418584 often in real-time on the comparison pages.
What if I can't find stock of 1A418584?
You can fill out our help required form which you can use to request a quote for 1A418584 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.