1A418528

Electronic & Electrical Components

> Sensors & Transducers

> Sensors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 1A418528
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1A418528
Series Information for 1A418528 - Vishay Intertechnology

Features

  • feature
    - Sealed - Infinite resolution - High integration capacity - Durability - Rectilinear: PMA type - Circular: PMC type

Description

DISPLACEMENT SENSOR 200MM 4K7

Specifications

Transducer Function:
Linear Position
Power Rating:
-
Operating Temperature Min:
-30°C
Operating Temperature Max:
80°C
Output Impedance:
100ohm
LVDT Type:
-
Transducer Output Type:
-