19PA217-NT Switches by Honeywell

SWITCH GUARD, 12.06mm Hole

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$20.06


Distributor Starting From Stock
Logo for RS Americas RS Americas US$29.84
405
Buy Now
Logo for Sager Sager US$29.90
100
Buy Now
Logo for Rapid Electronics Rapid Electronics US$45.00
60
Buy Now
Logo for Chip One Stop Chip One Stop US$32.30
60
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$28.45
28
Buy Now
Logo for Carlton-Bates Carlton-Bates US$31.22
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

For Use With Honeywell 2 Position Standard Toggle Switches
RoHS Compliant Yes

Alternative Descriptions

Accessory, Switch Guard, 2 Position, Black Steel | Honeywell 19PA217-NT | RS Americas
Switch Hardware Micro Switch Packet | Sager
SEALED OI SWITCH PART-BRACKET AND GUARD | Rapid Electronics
Cover plate | Transfer Multisort Elektronik
Switch Guard, 12.06Mm Hole | Newark Electronics
Switch Guard Steel and Plastic | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 19PA217-NT?

Additional datasheets, footprints and schematics for 19PA217-NT are listed on our Part Details page. You can also find images and similar parts to 19PA217-NT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 19PA217-NT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19PA217-NT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 19PA217-NT fall under?

The 19PA217-NT is listed under Switches & Relays > Switches > Switch Components > Switch Finger Guards.

Can I view similar or alternative parts?

You can view similar parts to 19PA217-NT when available in the Switch Finger Guards range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 19PA217-NT you can contact the distributor directly for product support, shipping queries etc.

Is the 19PA217-NT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 19PA217-NT have stock available?

Authorised distributors including RS Americas, Sager, Rapid Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for 19PA217-NT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 19PA217-NT often in real-time on the comparison pages.

What if I can't find stock of 19PA217-NT?

You can fill out our help required form which you can use to request a quote for 19PA217-NT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay