Status: | Unknown |
---|---|
Series: | 199D Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
874
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
874
in stock
|
Buy Now | |
element14
from US$0.57
|
874
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
778
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
425
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
19
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 35V |
Product Range | 199D Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
ESR | - |
Tantalum Capacitor, 1Uf, 35V, Radial 20% | Newark Electronics |
TANTALUM CAPACITOR, 1UF, 35V, RADIAL 20% | element14 |
Vishay Tantalum Capacitor, 1uF, 35V, 20% | Distrelec |
Capacitor, Tantalum, Cap 1 uF, Tol 20%, Vol-Rtg 35 VDC, Radial, Case A | Sprague / Vishay 199D105X0035A1V1E3 | RS Americas |
199D Series 1 uF â–’20 % 35 V LS=2.54mm Radial Electrolyte Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 1 uF, 35 V, ± 20%, 2.54 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Tantalum Capacitor, 1 uF, 35 V, � 20%, 2.54 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 199D105X0035A1V1E3?
Additional datasheets, footprints and schematics for 199D105X0035A1V1E3 are listed on our Part Details page. You can also find images and similar parts to 199D105X0035A1V1E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 199D105X0035A1V1E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 199D105X0035A1V1E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 199D105X0035A1V1E3 fall under?
The 199D105X0035A1V1E3 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 199D105X0035A1V1E3 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 199D105X0035A1V1E3 you can contact the distributor directly for product support, shipping queries etc.
Is the 199D105X0035A1V1E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 199D105X0035A1V1E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for 199D105X0035A1V1E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 199D105X0035A1V1E3 often in real-time on the comparison pages.
What if I can't find stock of 199D105X0035A1V1E3?
You can fill out our help required form which you can use to request a quote for 199D105X0035A1V1E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.