Status: | Unknown |
---|---|
Series: | 199D Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 35V |
Product Range | 199D Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 3.18mm |
Operating Temperature Min | -55°C |
ESR | - |
Tantalum Capacitor, 0.1Uf, 35V, Radial 10% | Newark Electronics |
TANTALUM CAPACITOR, 0.1UF, 35V, RADIAL 10% | element14 |
Cap Tant Solid 0.1uF 35V 10% (4.4 X 7.11mm) Radial 3.18mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 199D104X9035AYV1?
Additional datasheets, footprints and schematics for 199D104X9035AYV1 are listed on our Part Details page. You can also find images and similar parts to 199D104X9035AYV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 199D104X9035AYV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 199D104X9035AYV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 199D104X9035AYV1 fall under?
The 199D104X9035AYV1 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 199D104X9035AYV1 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 199D104X9035AYV1 you can contact the distributor directly for product support, shipping queries etc.
Is the 199D104X9035AYV1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 199D104X9035AYV1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 199D104X9035AYV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 199D104X9035AYV1 often in real-time on the comparison pages.
What if I can't find stock of 199D104X9035AYV1?
You can fill out our help required form which you can use to request a quote for 199D104X9035AYV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.