199D475X9050D1V1E3

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 199D475X9050D1V1E3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 199D475X9050D1V1E3
Series Information for 199D475X9050D1V1E3 - Vishay Intertechnology

Features

  • feature
    - Terminations: tin / lead (SnPb), 100 % tin (Sn) - Economy and high performance are combined in these radial-lead, solid-electrolyte TANTALEXu2122 capacitors - Rugged, reliable capacitors featuring low leakage current and low dissipation factor - Six miniature case sizes and five lead styles. All case sizes are available in standard tape and reel packaging per EIA-468 - Standard ratings include replacements for type 196D capacitors - Lead (Pb)-free capacitors have u201cLu201d in body marking

Description

TANTALUM CAPACITOR 4.7UF 50V RADIAL 10%

Specifications

Capacitance:
4.7µF
Voltage Rating:
50V
Product Range:
199D Series
Capacitance Tolerance:
± 10%
Capacitor Terminals:
Radial Leaded
Lead Spacing:
2.54mm
Operating Temperature Min:
-55°C
ESR:
-

Alternate Descriptions

Avnet America

Cap Tant Solid 4.7uF 50V 10% (6 X 10.16mm) Radial 2.54mm Bulk

Avnet America product

Avnet Europe

Cap Tant Solid 4.7uF 50V 10% (6 X 10.16mm) Radial 2.54mm Bulk

Avnet Europe product

Future Electronics

199D Series 4.7 uF ▒10 % 50 V LS=2.54mm Radial Electrolyte Tantalum Capacitor