199D475X9025B6B1

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 199D475X9025B6B1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 199D475X9025B6B1
Series Information for 199D475X9025B6B1 - Vishay Intertechnology

Features

  • feature
    - Terminations: Tin/lead (SnPb), 100 % tin (Sn) - Economy and high performance are combined in these radial-lead, solid-electrolyte TANTALEXu00ae capacitors - Rugged, reliable capacitors featuring low leakage current and low dissipation factor - Six miniature case sizes and five lead styles. All case sizes are available in standard tape and reel packaging per EIA-468 - Standard ratings include replacements for Type 196D capacitors - Lead (Pb)-free capacitors have u201cLu201d in body marking
199D475X9025B6B1 image
Not ROHS Compliant

Description

TANTALUM CAPACITOR 4.7UF 25V RADIAL 10%

Specifications

Capacitance:
4.7µF
Voltage Rating:
25V
Product Range:
199D Series
Capacitance Tolerance:
± 10%
Capacitor Terminals:
Radial Leaded
Lead Spacing:
5.08mm
Operating Temperature Min:
-55°C
ESR:
-

Alternate Descriptions

Avnet America

Cap Tant Solid 4.7uF 25V 10% (5 X 10.12mm) Radial 5.08mm 125°C T/R

Avnet America product