199D475X0050D1V1 Capacitors by Vishay Intertechnology

TANTALUM CAPACITOR 4.7UF 50V RADIAL 20%

Status: Unknown
Series: 199D Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.86


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.09
-
Buy Now
Logo for Avnet America Avnet America US$0.86
-
Buy Now
Logo for element14 element14 US$1.03
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 4.7µF
Voltage Rating 50V
Product Range 199D Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lead Spacing 2.54mm
Operating Temperature Min -55°C
ESR -

Alternative Descriptions

Tantalum Capacitor, 4.7Uf, 50V, Radial 20% | Newark Electronics
Cap Tant Solid 4.7uF 50V 20% (6 X 10.16mm) Radial 2.54mm 125°C Bulk | Avnet America
TANTALUM CAPACITOR, 4.7UF, 50V, RADIAL 2 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 199D475X0050D1V1?

Additional datasheets, footprints and schematics for 199D475X0050D1V1 are listed on our Part Details page. You can also find images and similar parts to 199D475X0050D1V1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 199D475X0050D1V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 199D475X0050D1V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 199D475X0050D1V1 fall under?

The 199D475X0050D1V1 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 199D475X0050D1V1 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 199D475X0050D1V1 you can contact the distributor directly for product support, shipping queries etc.

Is the 199D475X0050D1V1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 199D475X0050D1V1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 199D475X0050D1V1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 199D475X0050D1V1 often in real-time on the comparison pages.

What if I can't find stock of 199D475X0050D1V1?

You can fill out our help required form which you can use to request a quote for 199D475X0050D1V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay