Status: | Unknown |
---|---|
Series: | 199D Series |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 16V |
Product Range | 199D Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
ESR | - |
Capacitor, Tantalum, Cap 33 uF, Tol 10%, Vol-Rtg 16 VDC, Radial, Case D | Sprague / Vishay 199D336X9016D1V1E3 | RS Americas |
CAPACITOR, TANTALUM | RS |
Tantalum Capacitor, 33Uf, 16V, Radial 10% | Newark Electronics |
199D Series 33 uF ▒10 % 16 V LS=2.54mm Radial Electrolyte Tantalum Capacitor | Future Electronics |
Cap Tant Solid 33uF 16V 10% (6 X 10.16mm) Radial 2.54mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 199D336X9016D1V1E3?
Additional datasheets, footprints and schematics for 199D336X9016D1V1E3 are listed on our Part Details page. You can also find images and similar parts to 199D336X9016D1V1E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 199D336X9016D1V1E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 199D336X9016D1V1E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 199D336X9016D1V1E3 fall under?
The 199D336X9016D1V1E3 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 199D336X9016D1V1E3 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 199D336X9016D1V1E3 you can contact the distributor directly for product support, shipping queries etc.
Is the 199D336X9016D1V1E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 199D336X9016D1V1E3 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 199D336X9016D1V1E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 199D336X9016D1V1E3 often in real-time on the comparison pages.
What if I can't find stock of 199D336X9016D1V1E3?
You can fill out our help required form which you can use to request a quote for 199D336X9016D1V1E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.