199D226X9025D6V1

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 199D226X9025D6V1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 199D226X9025D6V1
Series Information for 199D226X9025D6V1 - Vishay Intertechnology

Features

  • feature
    - Terminations: Tin/lead (SnPb), 100 % tin (Sn) - Economy and high performance are combined in these radial-lead, solid-electrolyte TANTALEXu00ae capacitors - Rugged, reliable capacitors featuring low leakage current and low dissipation factor - Six miniature case sizes and five lead styles. All case sizes are available in standard tape and reel packaging per EIA-468 - Standard ratings include replacements for Type 196D capacitors - Lead (Pb)-free capacitors have u201cLu201d in body marking
199D226X9025D6V1 image
Not ROHS Compliant

Description

TANTALUM CAPACITOR 22UF 25V RADIAL 10%

Specifications

Product Range:
199D Series
Capacitance:
22 F
Capacitance Tolerance:
10%
Voltage Rating:
25V
Capacitor Terminals:
Radial Leaded
Lead Spacing:
5.08mm
Packaging:
Each
ESR:
-
No. of Pins:
2

Alternate Descriptions

Avnet America

Cap Tant Solid 22uF 25V 10% (6 X 12.66mm) Radial 5.08mm 125°C Bulk

Avnet America product