199D106X9050F6V1E3 Capacitors by Vishay Intertechnology

TANTALUM CAPACITOR 10UF 50V RADIAL 10%

Status: Unknown
Series: 199D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.97

Distributor Stock
Logo for RS
RS
from US$2.97
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.60
46
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.15
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.96
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.56
-
Buy Now
Logo for element14
element14
from US$4.56
-
Buy Now
Logo for Farnell
Farnell
from US$5.25
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 50V
Product Range 199D Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 5.08mm
Operating Temperature Min -55°C
ESR -

Alternative Descriptions

Capacitor, Tantalum, Cap 10 uF, Tol 10%, Vol-Rtg 50 VDC, Radial, Case F | Sprague / Vishay 199D106X9050F6V1E3 | RS Americas
199D Series 10 uF â–’10 % 50 V LS=5.08mm Radial Electrolyte Tantalum Capacitor | Future Electronics
CAPACITOR, TANTALUM | RS
Tantalum Capacitor, 10Uf, 50V, Radial 10% | Newark Electronics
Tantalum Capacitor, 10 uF, 50 V, ± 10%, 5.08 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
TANTALUM CAPACITOR, 10UF, 50V, RADIAL 10% | element14
Tantalum Capacitor, 10 uF, 50 V, � 10%, 5.08 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 199D106X9050F6V1E3?

Additional datasheets, footprints and schematics for 199D106X9050F6V1E3 are listed on our Part Details page. You can also find images and similar parts to 199D106X9050F6V1E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 199D106X9050F6V1E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 199D106X9050F6V1E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 199D106X9050F6V1E3 fall under?

The 199D106X9050F6V1E3 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 199D106X9050F6V1E3 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 199D106X9050F6V1E3 you can contact the distributor directly for product support, shipping queries etc.

Is the 199D106X9050F6V1E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 199D106X9050F6V1E3 have stock available?

Authorised distributors including RS Americas, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for 199D106X9050F6V1E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 199D106X9050F6V1E3 often in real-time on the comparison pages.

What if I can't find stock of 199D106X9050F6V1E3?

You can fill out our help required form which you can use to request a quote for 199D106X9050F6V1E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay