Status: | Unknown |
---|---|
Series: | 199D Series |
RoHS: | Unknown |
Product Range | 199D Series |
---|---|
Capacitance | 10 F |
Capacitance Tolerance | 10% |
Voltage Rating | 25V |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5.08mm |
Packaging | Cut Tape |
ESR | - |
No. of Pins | 2 |
Tantalum Capacitor, 10Uf, 25V, Radial 10% | Newark Electronics |
Cap Tant Solid 10uF 25V 10% (5.5 X 11.64mm) Radial 5.08mm 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a 199D106X9025C6B1?
Additional datasheets, footprints and schematics for 199D106X9025C6B1 are listed on our Part Details page. You can also find images and similar parts to 199D106X9025C6B1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 199D106X9025C6B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 199D106X9025C6B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 199D106X9025C6B1 fall under?
The 199D106X9025C6B1 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 199D106X9025C6B1 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 199D106X9025C6B1 you can contact the distributor directly for product support, shipping queries etc.
Is the 199D106X9025C6B1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 199D106X9025C6B1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 199D106X9025C6B1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 199D106X9025C6B1 often in real-time on the comparison pages.
What if I can't find stock of 199D106X9025C6B1?
You can fill out our help required form which you can use to request a quote for 199D106X9025C6B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.