Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
199987-000,
3-1191448-3 |
Jacket Color | White |
---|---|
Wire Color | White, Blue |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Conductor Material | Tin-Coated Copper |
Number of Pairs | 1 |
Number of Strands | 19 |
Number of Conductors | 2 |
Conductor Diameter | .0535in, 1.359mm |
Wire Diameter | .157mm, .157in |
Wire Size | 3.988CMA, 16AWG |
Overall Outside Diameter | 3.91mm, .154in |
Strand Size | 29AWG |
Voltage Rating | 600VAC |
Wire Source | United States |
Packaging Quantity | 1 |
Packaging Method | Package |
Cable Type | MIL-DTL-27500 |
Product Type | Cable |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Crimpers / Crimping Tools 55A0821-16-6/9CS2275 | Sager |
Where can I find additional details, specifications and documents for a 199987-000?
Additional datasheets, footprints and schematics for 199987-000 are listed on our Part Details page. You can also find images and similar parts to 199987-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 199987-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 199987-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 199987-000 fall under?
The 199987-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 199987-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 199987-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 199987-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 199987-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 199987-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 199987-000 often in real-time on the comparison pages.
What if I can't find stock of 199987-000?
You can fill out our help required form which you can use to request a quote for 199987-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.