Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1997174002,
6-1191446-3 |
Fluid Type | Motor Oil, Brake Fluid, Unleaded Gasoline, (ATF) Automatic Transmission Fluid, Antifreeze, Power Steering Fluid, Diesel Fuel |
---|---|
Material | Crosslinked Polyolefin |
Color | Black |
Flexibility | Flexible |
Expanded Inside Diameter (Min) | .157in, 4mm |
Product Source | US |
Packaging Method | Spool |
Wall Type | Single |
Flammability | Flame-Retardant |
Resistant To | Fluids, Wrinkling, Strain |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyolefin Black Spool | Avnet America |
Spiral Wraps, Sleeves, Tubing & Conduit NETM1000-4-0-SP PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 1997174002?
Additional datasheets, footprints and schematics for 1997174002 are listed on our Part Details page. You can also find images and similar parts to 1997174002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1997174002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1997174002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1997174002 fall under?
The 1997174002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1997174002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1997174002 you can contact the distributor directly for product support, shipping queries etc.
Is the 1997174002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1997174002 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 1997174002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1997174002 often in real-time on the comparison pages.
What if I can't find stock of 1997174002?
You can fill out our help required form which you can use to request a quote for 1997174002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.